Molex Connector, Rcpt, 10Pos, 2Row, 2Mm; Product Range Molex 51110-1050

Description
CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Body Material:PBT Polyester, Glass-filled; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Body Material:PBT Polyester, Glass-filled; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 10Pos, 2Row, 2Mm; Product Range Molex - 38C9879 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2Mm; Product Range Molex
38C9879
Connector, Rcpt, 10Pos, 2Row, 2Mm; Product Range Molex 38C9879
CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Body Material:PBT Polyester, Glass-filled; Colour:BlackRoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Body Material:PBT Polyester, Glass-filled; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38C9879
Product Name Connector, Rcpt, 10Pos, 2Row, 2Mm; Product Range Molex
Material PBT Polyester, Glass-filled
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 350 mm (13.78 inch)
Bearing Bore / Ring O.D. 12.6 inch (320 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details