Molex Connector, Rcpt, 8Pos, 2Row, 2Mm; Product Range Molex 51110-0860

Description
CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Connector Type:Wire to Board; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Connector Type:Wire to Board; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 8Pos, 2Row, 2Mm; Product Range Molex - 57H2612 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 2Row, 2Mm; Product Range Molex
57H2612
Connector, Rcpt, 8Pos, 2Row, 2Mm; Product Range Molex 57H2612
CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Connector Type:Wire to Board; Contact Termination:Crimp RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Connector Type:Wire to Board; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H2612
Product Name Connector, Rcpt, 8Pos, 2Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details