Molex 51110-0860 Connector Housing
Molex 51110-0860 Connector Housing
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972647-51110-0860
Packaging: Bulk
Number of Positions: 8
Pitch: 2 mm
Number of Rows: 2
Termination: Crimp
Current Rating: 500 mA
Number of Contacts: 8
Gender: Receptacle
Length: 8.2 mm
Housing Material: Polyester
Orientation: Straight
Number of Pins: 8
Contact Gender: Female
Width: 4.8 mm
Categories: Circular Connectors - Housings
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 7 mm
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Max Voltage Rating (DC): 125.125 kV
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Connector
Board Connector, 8 Contact(s), 2 Row(s), Female, 0.079 inch Pitch, Crimp Terminal, Locking, Black Insulator, Receptacle, Product overview: 51110-0860 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-51110-0860 can be used for catalog matching and distributor lookup.
8CKT CRIMP REC HOU WITH LOCKI G FEATURE
8CKT CRIMP REC HOU WITH LOCKING FEATURE
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6703607 | 6703607P | 972647-51110-0860 | 51110-0860 | 2027-51110-0860 | 51110-0860 | 70090798 |
| Product Name | Wire Housings & Plugs | Wire Housings & Plugs | Circular Connectors - Circular Connectors - Housings - 51110-0860 | Electronic Connector | Connectors Crimp Housings, Commercial, Unreviewed | 8CKT CRIMP REC HOU WITH LOCKING FEATURE | |
| Gender | Male / Plug; Female / Jack | Female / Jack | |||||
| Geometry | Straight; Straight | Straight | |||||
| Mounting | Cable mount | Cable | |||||
| Connector Type | Circular / Cylindrical Connectors |