Molex Conn Housing, Rcpt, 8Pos, 2Row, 2Mm; Product Range Molex 51110-0856

Description
CONN HOUSING, RCPT, 8POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 8POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 8Pos, 2Row, 2Mm; Product Range Molex - 99R5674 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 8Pos, 2Row, 2Mm; Product Range Molex
99R5674
Conn Housing, Rcpt, 8Pos, 2Row, 2Mm; Product Range Molex 99R5674
CONN HOUSING, RCPT, 8POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

CONN HOUSING, RCPT, 8POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99R5674
Product Name Conn Housing, Rcpt, 8Pos, 2Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 185 mm (7.28 inch)
Bearing Bore / Ring O.D. 6.69 inch (170 mm)
View Details