Molex Rectangular Connectors - 51110-0856 51110-0856

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connectors - 51110-0856 - 907136-51110-0856 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 51110-0856
907136-51110-0856
Rectangular Connectors - 51110-0856 907136-51110-0856
Manufacturer: Molex, LLC Win Source Part Number: 907136-51110-0856 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8538.90.7080

Manufacturer: Molex, LLC
Win Source Part Number: 907136-51110-0856
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-51110-0856
Electronic Connector 340-51110-0856
8 Pos 2mm Pitch Female Connector Housing, Cable Mount, Straight Product overview: 51110-0856 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-51110-0856 can be used for catalog matching and distributor lookup.

8 Pos 2mm Pitch Female Connector Housing, Cable Mount, Straight Product overview: 51110-0856 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-51110-0856 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Miscellaneous - 51110-0856 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
51110-0856
Connectors Miscellaneous 51110-0856
8CKT 2MM MGRID WTB CONN CRIMP HSG

8CKT 2MM MGRID WTB CONN CRIMP HSG

Buy Now
Wire Housings & Plugs - 2623622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2623622
Wire Housings & Plugs 2623622
Molex 511100856 Crimp Connector Housing

Molex 511100856 Crimp Connector Housing

Supplier's Site
Wire Housings & Plugs - 2623622P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2623622P
Wire Housings & Plugs 2623622P
Molex 511100856 Crimp Connector Housing

Molex 511100856 Crimp Connector Housing

Supplier's Site
Wire Housings & Plugs - 2623621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2623621
Wire Housings & Plugs 2623621
Molex 511100856 Crimp Connector Housing

Molex 511100856 Crimp Connector Housing

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51110-0856 907136-51110-0856 340-51110-0856 51110-0856 2623622
Product Name Rectangular Connectors - 51110-0856 Electronic Connector Connectors Miscellaneous Wire Housings & Plugs
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
ix Industrial IO Plug - NDHN6A2 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
4 suppliers
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details