Molex Connector, Rcpt, 8Pos, 2Row, 2Mm; Product Range Molex 51110-0851

Description
CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Product Range:Milli-Grid 51110 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:Molex Milli-Grid 50394 Series Socket Crimp Contacts; No. of Contacts:8Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Product Range:Milli-Grid 51110 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:Molex Milli-Grid 50394 Series Socket Crimp Contacts; No. of Contacts:8Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 8Pos, 2Row, 2Mm; Product Range Molex - 57H2611 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 2Row, 2Mm; Product Range Molex
57H2611
Connector, Rcpt, 8Pos, 2Row, 2Mm; Product Range Molex 57H2611
CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Product Range:Milli-Grid 51110 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:Molex Milli-Grid 50394 Series Socket Crimp Contacts; No. of Contacts:8Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Product Range:Milli-Grid 51110 Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2mm; For Use With:Molex Milli-Grid 50394 Series Socket Crimp Contacts; No. of Contacts:8Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H2611
Product Name Connector, Rcpt, 8Pos, 2Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details