CONN HOUSING, RCPT, 8POS, 2ROW, 2MM; Product Range:Milli-Grid 51110 Series; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Contacts:8Contacts; No. of Rows:2Rows RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 38C9878 |
| Product Name | Conn Housing, Rcpt, 8Pos, 2Row, 2Mm; Product Range Molex |