Molex Connector, Rcpt, 6Pos, 2Row, 2Mm; Product Range Molex 51110-0660

Description
CONNECTOR, RCPT, 6POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Body Material:Glass-fille d Polyester; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 6POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Body Material:Glass-fille d Polyester; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 6Pos, 2Row, 2Mm; Product Range Molex - 25M4221 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Row, 2Mm; Product Range Molex
25M4221
Connector, Rcpt, 6Pos, 2Row, 2Mm; Product Range Molex 25M4221
CONNECTOR, RCPT, 6POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Body Material:Glass-fille d Polyester; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Body Material:Glass-filled Polyester; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Milli-Grid 51110 Series, Receptacle, 6, 2 Mm Rohs Compliant Molex - 86T5166 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Milli-Grid 51110 Series, Receptacle, 6, 2 Mm Rohs Compliant Molex
86T5166
Wire-To-Board Connector, Milli-Grid 51110 Series, Receptacle, 6, 2 Mm Rohs Compliant Molex 86T5166
Wire-To-Board Connector, Milli-Grid 51110 Series, Receptacle, 6, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Milli-Grid 51110 Series, Receptacle, 6, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 25M4221 86T5166
Product Name Connector, Rcpt, 6Pos, 2Row, 2Mm; Product Range Molex Wire-To-Board Connector, Milli-Grid 51110 Series, Receptacle, 6, 2 Mm Rohs Compliant Molex
Material Glass-filled Polyester
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details