Molex Connectors Data & Signal 51110-0456

Description
4CKT 2MM MGRID WTB CONN CRIMP HSG
Request a Quote
Description
4CKT 2MM MGRID WTB CONN CRIMP HSG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Data & Signal - 51110-0456 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
51110-0456
Connectors Data & Signal 51110-0456
4CKT 2MM MGRID WTB CONN CRIMP HSG

4CKT 2MM MGRID WTB CONN CRIMP HSG

Buy Now
Circular Connectors - Circular Connectors - Housings - 51110-0456 - 1215018-51110-0456 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 51110-0456
1215018-51110-0456
Circular Connectors - Circular Connectors - Housings - 51110-0456 1215018-51110-0456
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215018-51110-0456 Packaging: Bulk Number of Positions: 4 Pitch: 2 mm Number of Rows: 2 Row Spacing: 2 mm Housing Material: Polyester Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0511100456; 511100456; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Compliant Wire Gauge (Max): 28 AWG Wire Gauge (Min): 24 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215018-51110-0456
Packaging: Bulk
Number of Positions: 4
Pitch: 2 mm
Number of Rows: 2
Row Spacing: 2 mm
Housing Material: Polyester
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0511100456; 511100456;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Wire Gauge (Max): 28 AWG
Wire Gauge (Min): 24 AWG

Buy Now
4Ckt 2Mm Mgrid Wtb Conn Crimp Hsg Rohs Compliant Molex - 56R1463 - Newark, An Avnet Company
Chicago, IL, United States
4Ckt 2Mm Mgrid Wtb Conn Crimp Hsg Rohs Compliant Molex
56R1463
4Ckt 2Mm Mgrid Wtb Conn Crimp Hsg Rohs Compliant Molex 56R1463
4CKT 2MM MGRID WTB CONN CRIMP HSG ROHS COMPLIANT: YES

4CKT 2MM MGRID WTB CONN CRIMP HSG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51110-0456 1215018-51110-0456 56R1463
Product Name Connectors Data & Signal Circular Connectors - Circular Connectors - Housings - 51110-0456 4Ckt 2Mm Mgrid Wtb Conn Crimp Hsg Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
BrightConnX™ Rugged MRD - MRDBF08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details