Molex Conn Housing, Rcpt, 4Pos, 2Rows, 2Mm; Product Range Molex 51110-0450

Description
CONN HOUSING, RCPT, 4POS, 2ROWS, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 4POS, 2ROWS, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 4Pos, 2Rows, 2Mm; Product Range Molex - 57H2607 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 4Pos, 2Rows, 2Mm; Product Range Molex
57H2607
Conn Housing, Rcpt, 4Pos, 2Rows, 2Mm; Product Range Molex 57H2607
CONN HOUSING, RCPT, 4POS, 2ROWS, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

CONN HOUSING, RCPT, 4POS, 2ROWS, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H2607
Product Name Conn Housing, Rcpt, 4Pos, 2Rows, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details