Molex Rectangular Connectors - 51110-0450 51110-0450

Description
Manufacturer: Molex, LLC Win Source Part Number: 907134-51110-0450 Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8538.90.7080
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907134-51110-0450 Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8538.90.7080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 51110-0450 - 907134-51110-0450 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 51110-0450
907134-51110-0450
Rectangular Connectors - 51110-0450 907134-51110-0450
Manufacturer: Molex, LLC Win Source Part Number: 907134-51110-0450 Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8538.90.7080

Manufacturer: Molex, LLC
Win Source Part Number: 907134-51110-0450
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080

Buy Now Datasheet
Wire Housings & Plugs - 6703588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6703588
Wire Housings & Plugs 6703588
Molex 51110-0450 Connector Housing

Molex 51110-0450 Connector Housing

Supplier's Site
Wire Housings & Plugs - 6703588P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6703588P
Wire Housings & Plugs 6703588P
Molex 51110-0450 Connector Housing

Molex 51110-0450 Connector Housing

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Ribbon & FFC - 51110-0450 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Ribbon & FFC
51110-0450
Connectors Ribbon & FFC 51110-0450
2MM MGRID WTB REC CRP HSG PBT BLK 4CKT

2MM MGRID WTB REC CRP HSG PBT BLK 4CKT

Buy Now
Singapore, Singapore
Electronic Connector
340-51110-0450
Electronic Connector 340-51110-0450
4 Pos 2 Row 2mm Pitch Female Receptacle Connector Product overview: 51110-0450 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-51110-0450 can be used for catalog matching and distributor lookup.

4 Pos 2 Row 2mm Pitch Female Receptacle Connector Product overview: 51110-0450 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-51110-0450 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 907134-51110-0450 6703588 6703588P 51110-0450 51110-0450 340-51110-0450
Product Name Rectangular Connectors - 51110-0450 Wire Housings & Plugs Wire Housings & Plugs Connectors Ribbon & FFC Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Geometry Straight; Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details