Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218381-51103-1000
Packaging: Bulk
Number of Positions: 10
Pitch: 2.5 mm
Color: White
Number of Rows: 1
Termination: Crimp
Number of Contacts: 10
Gender: Receptacle
Housing Material: Polyester
Orientation: Straight
Body Material: PBT, Polyester
Contact Gender: Female
Categories: Custom Parts
Alternative Parts (Cross-Reference): 0511031000; 51103-1000.; 51103-1000..; 511031000;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1218381-51103-1000 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 51103-1000 |