Manufacturer: Molex, LLC
Win Source Part Number: 038964-51103-0900
Packaging: Bulk
Number of Positions: 9
Pitch: 0.098" (2.50mm)
Color: White
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Header Connector, cable Mount, plug, 9 Contacts, skt, 0.098 Pitch Rohs Compliant: Yes Product overview: 51103-0900 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-51103-0900 can be used for catalog matching and distributor lookup.
Connector
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 038964-51103-0900 | 2027-51103-0900 | 51103-0900 |
| Product Name | Rectangular Connectors - 51103-0900 | Electronic Connector | |
| Connector Type | Rectangular Connectors, Heavy Duty |