Headers & Wire Housings 2.5 W/B REC HSG 7P POS LOCK Product overview: 51103-0700 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 W. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.5 W, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-51103-0700 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Win Source Part Number: 197770-51103-0700
Packaging: Bulk
Number of Positions: 7
Pitch: 0.098" (2.50mm)
Color: White
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-51103-0700 | 51103-0700 | 197770-51103-0700 |
| Product Name | 2.5 W Electronic Connector | Rectangular Connectors - 51103-0700 | |
| Termination | Crimp | Crimp |