Wire-To-Board Connector, 51103 Series, Receptacle, 2, 2.5 mm RoHS Compliant: Yes
CONNECTOR, RCPT, 2POS, 1ROW, 2.5MM; Product Range:Mini-Lock 51103; Gender:Receptacle; No. of Positions:2Positions
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bearing Rings, Housings, and Flanges | Bearing Rings, Housings, and Flanges |
| Product Number | 86T5165 | 25H8708 |
| Product Name | Wire-To-Board Connector, 51103 Series, Receptacle, 2, 2.5 Mm Rohs Compliant Molex | Connector, Rcpt, 2Pos, 1Row, 2.5Mm; Product Range Molex |
| Material | PBT Polyester |