Molex Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings 511020200

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Series: Mini-Lock 51102 Package: Bulk Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 2 Pitch: 0.098" (2.50mm) Number of Rows: 1
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Series: Mini-Lock 51102 Package: Bulk Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 2 Pitch: 0.098" (2.50mm) Number of Rows: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Series: Mini-Lock 51102 Package: Bulk Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 2 Pitch: 0.098" (2.50mm) Number of Rows: 1

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Series: Mini-Lock 51102
Package: Bulk
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 2
Pitch: 0.098" (2.50mm)
Number of Rows: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details