Manufacturer: Molex, LLC
Win Source Part Number: 907127-0510901200
Series: Mi II 51090
Features: 12 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Part Status: Obsolete
Family Name: 051090
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 051090-1200, 051090-1200-E, 0510901200-E, 51090-1200, 51090-1200-E, 510901200, 510901200-E, WM8297
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 907127-0510901200 |
| Product Name | Rectangular Connectors - 0510901200 |
| Connector Type | Rectangular Connectors, Heavy Duty |