Molex Rectangular Connectors - 0510900600 510900600

Description
Manufacturer: Molex, LLC Win Source Part Number: 907126-0510900600 Series: Mi II 51090 Features: 6 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 051090-0600, 051090-0600-E, 0510900600-E, 23-0510900600, 51090-0600, 51090-0600-E, 510900600, 510900600-E, WM8291, WM8291-ND
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907126-0510900600 Series: Mi II 51090 Features: 6 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 051090-0600, 051090-0600-E, 0510900600-E, 23-0510900600, 51090-0600, 51090-0600-E, 510900600, 510900600-E, WM8291, WM8291-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0510900600 - 907126-0510900600 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0510900600
907126-0510900600
Rectangular Connectors - 0510900600 907126-0510900600
Manufacturer: Molex, LLC Win Source Part Number: 907126-0510900600 Series: Mi II 51090 Features: 6 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 051090-0600, 051090-0600-E, 0510900600-E, 23-0510900600, 51090-0600, 51090-0600-E, 510900600, 510900600-E, WM8291, WM8291-ND

Manufacturer: Molex, LLC
Win Source Part Number: 907126-0510900600
Series: Mi II 51090
Features: 6 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 051090-0600, 051090-0600-E, 0510900600-E, 23-0510900600, 51090-0600, 51090-0600-E, 510900600, 510900600-E, WM8291, WM8291-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 907126-0510900600
Product Name Rectangular Connectors - 0510900600
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products