Molex Rectangular Connectors - 0510650800 510650800

Description
Manufacturer: Molex, LLC Win Source Part Number: 907121-0510650800 Series: Micro-Latch 51065 Features: 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 051065 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 051065-0800, 051065-0800-E, 0510650800-E, 0510650800-ND, 51065-0800, 51065-0800-E, 51065-0800-ND, 510650800, 510650800-E, WM9184
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907121-0510650800 Series: Micro-Latch 51065 Features: 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 051065 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 051065-0800, 051065-0800-E, 0510650800-E, 0510650800-ND, 51065-0800, 51065-0800-E, 51065-0800-ND, 510650800, 510650800-E, WM9184
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0510650800 - 907121-0510650800 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0510650800
907121-0510650800
Rectangular Connectors - 0510650800 907121-0510650800
Manufacturer: Molex, LLC Win Source Part Number: 907121-0510650800 Series: Micro-Latch 51065 Features: 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 051065 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 051065-0800, 051065-0800-E, 0510650800-E, 0510650800-ND, 51065-0800, 51065-0800-E, 51065-0800-ND, 510650800, 510650800-E, WM9184

Manufacturer: Molex, LLC
Win Source Part Number: 907121-0510650800
Series: Micro-Latch 51065
Features: 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 051065
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 051065-0800, 051065-0800-E, 0510650800-E, 0510650800-ND, 51065-0800, 51065-0800-E, 51065-0800-ND, 510650800, 510650800-E, WM9184

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 907121-0510650800
Product Name Rectangular Connectors - 0510650800
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details