Molex Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings 510650200

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Series: Micro-Latch 51065 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 2 Mounting Type: Free Hanging (In-Line) Insulation Material: Polybutylene Terephthalate (PBT), Polyester
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Series: Micro-Latch 51065 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 2 Mounting Type: Free Hanging (In-Line) Insulation Material: Polybutylene Terephthalate (PBT), Polyester
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Series: Micro-Latch 51065 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 2 Mounting Type: Free Hanging (In-Line) Insulation Material: Polybutylene Terephthalate (PBT), Polyester

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Series: Micro-Latch 51065
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 2
Mounting Type: Free Hanging (In-Line)
Insulation Material: Polybutylene Terephthalate (PBT), Polyester

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
510650200
Connectors >> Rectangular Connectors Housings 510650200
2mm 1x2P 2 1 不带 P=2mm Rectangular Connectors Housings ROHS

2mm 1x2P 2 1 不带 P=2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Connectors - 510650200 - ODG (Origin Data Global)
Shenzhen, China
Connectors
510650200
Connectors 510650200
2mm 1x2P 2 1 Without a buckle P=2mm Housings (Wire To Board / Wire To Wire ) ROHS

2mm 1x2P 2 1 Without a buckle P=2mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 510650200 510650200
Product Name Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Connectors >> Rectangular Connectors Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2201/353-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers