Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973932-51065-0800
Packaging: Bulk
Number of Positions: 8
Pitch: 2 mm
Color: Natural
Number of Rows: 1
Termination: Crimp
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 8
Gender: Receptacle
Length: 17.8 mm
Housing Material: Polyester
Orientation: Straight
Height: 5.7 mm
Contact Gender: Female
Width: 3.45 mm
Categories: Circular Connectors - Housings
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 5.7 mm
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
8 Pos 2mm Pitch Female Crimp Receptacle, 2A, 125V Product overview: 51065-0800 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-51065-0800 can be used for catalog matching and distributor lookup.
Connector
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 973932-51065-0800 | 340-51065-0800 | 51065-0800 | 51065-0800 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 51065-0800 | 2A 125V Electronic Connector | Connectors | |
| Connector Type | Circular / Cylindrical Connectors | |||
| Termination | Crimp | Crimp | ||
| Mounting | Cable |