Molex Connector Housing, Rcpt, 7Pos, 2Mm Rohs Compliant Molex 51065-0700

Description
CONNECTOR HOUSING, RCPT, 7POS, 2MM ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR HOUSING, RCPT, 7POS, 2MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 7Pos, 2Mm Rohs Compliant Molex - 92AJ7609 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 7Pos, 2Mm Rohs Compliant Molex
92AJ7609
Connector Housing, Rcpt, 7Pos, 2Mm Rohs Compliant Molex 92AJ7609
CONNECTOR HOUSING, RCPT, 7POS, 2MM ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 7POS, 2MM ROHS COMPLIANT: YES

Supplier's Site
Connector, Rcpt, 7Pos, 1Row, 2Mm; Product Range Molex - 30M0008 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 7Pos, 1Row, 2Mm; Product Range Molex
30M0008
Connector, Rcpt, 7Pos, 1Row, 2Mm; Product Range Molex 30M0008
CONNECTOR, RCPT, 7POS, 1ROW, 2MM; Product Range:Micro-Latch 51065; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2mm; For Use With:50212 Crimp Terminal; Body Material:PBT Polyester; Colour:Natural; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 7POS, 1ROW, 2MM; Product Range:Micro-Latch 51065; Gender:Receptacle; No. of Positions:7Positions; Pitch Spacing:2mm; For Use With:50212 Crimp Terminal; Body Material:PBT Polyester; Colour:Natural; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 92AJ7609 30M0008
Product Name Connector Housing, Rcpt, 7Pos, 2Mm Rohs Compliant Molex Connector, Rcpt, 7Pos, 1Row, 2Mm; Product Range Molex
Material PBT Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details