Molex Connector, Rcpt, 4Pos, 1Row, 2Mm; Product Range Molex 51065-0400

Description
CONNECTOR, RCPT, 4POS, 1ROW, 2MM; Product Range:Micro-Latch 51065; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:50212 Crimp Terminal; Colour:Natural; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 4POS, 1ROW, 2MM; Product Range:Micro-Latch 51065; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:50212 Crimp Terminal; Colour:Natural; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 4Pos, 1Row, 2Mm; Product Range Molex - 15P4420 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 2Mm; Product Range Molex
15P4420
Connector, Rcpt, 4Pos, 1Row, 2Mm; Product Range Molex 15P4420
CONNECTOR, RCPT, 4POS, 1ROW, 2MM; Product Range:Micro-Latch 51065; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:50212 Crimp Terminal; Colour:Natural; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 2MM; Product Range:Micro-Latch 51065; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2mm; For Use With:50212 Crimp Terminal; Colour:Natural; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15P4420
Product Name Connector, Rcpt, 4Pos, 1Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details