CONNECTOR HOUSING, PLUG, 10POS; Product Range:PicoBlade 51047 Series; Gender:Plug; No. of Positions:10Position
CONNECTOR HOUSING, PLUG, 10POS, 1.25MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bearing Rings, Housings, and Flanges | Bearing Rings, Housings, and Flanges |
| Product Number | 57H2436 | 85AJ8226 |
| Product Name | Connector Housing, Plug, 10Pos; Product Range Molex | Connector Housing, Plug, 10Pos, 1.25Mm Rohs Compliant Molex |
| Material | PBT Polyester |