Molex Connectors,Interconnects-Rectangular Connectors-Headers, Male Pins 510360200

Description
Manufacturer: Molex Category: Connectors,Interconn ects-Rectangular Connectors-Headers, Male Pins Series: 51036 Package: Bulk Product Status: Active Connector Type: Board-In Contact Type: Male Pin Number of Positions: 2 Pitch: 0.157" (4.00mm) Number of Rows: 1
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors,Interconn ects-Rectangular Connectors-Headers, Male Pins Series: 51036 Package: Bulk Product Status: Active Connector Type: Board-In Contact Type: Male Pin Number of Positions: 2 Pitch: 0.157" (4.00mm) Number of Rows: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects-Rectangular Connectors-Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects-Rectangular Connectors-Headers, Male Pins
Connectors,Interconnects-Rectangular Connectors-Headers, Male Pins
Manufacturer: Molex Category: Connectors,Interconn ects-Rectangular Connectors-Headers, Male Pins Series: 51036 Package: Bulk Product Status: Active Connector Type: Board-In Contact Type: Male Pin Number of Positions: 2 Pitch: 0.157" (4.00mm) Number of Rows: 1

Manufacturer: Molex
Category: Connectors,Interconnects-Rectangular Connectors-Headers, Male Pins
Series: 51036
Package: Bulk
Product Status: Active
Connector Type: Board-In
Contact Type: Male Pin
Number of Positions: 2
Pitch: 0.157" (4.00mm)
Number of Rows: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors,Interconnects-Rectangular Connectors-Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix - G125-22496F2-04-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
DIL Sockets - 1831570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details