Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039024-51030-0730
Pitch: 2.54 mm
Length: 17.78 mm
Height: 6.61 mm
Number of Poles: 7
Width: 15.24 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 51030-0730510300730;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1039024-51030-0730 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 51030-0730 |