Molex Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings 510210800

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: PicoBlade 51021 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Mounting Type: Free Hanging (In-Line) Fastening Type: Friction Lock Operating Temperature: -40°C ~ 105°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: PicoBlade 51021 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Mounting Type: Free Hanging (In-Line) Fastening Type: Friction Lock Operating Temperature: -40°C ~ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: PicoBlade 51021 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Mounting Type: Free Hanging (In-Line) Fastening Type: Friction Lock Operating Temperature: -40°C ~ 105°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: PicoBlade 51021
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Mounting Type: Free Hanging (In-Line)
Fastening Type: Friction Lock
Operating Temperature: -40°C ~ 105°C

Buy Now Datasheet
Connectors - 510210800 - ODG (Origin Data Global)
Shenzhen, China
Connectors
510210800
Connectors 510210800
-40℃~+105℃ 1.25mm 1x8P PicoBlade(MX 1.25) 8 1 Without a buckle P=1.25mm Housings (Wire To Board / Wire To Wire ) ROHS

-40℃~+105℃ 1.25mm 1x8P PicoBlade(MX 1.25) 8 1 Without a buckle P=1.25mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
510210800
Connectors >> Rectangular Connectors Housings 510210800
1.25mm 1x8P 8 1 P=1.25mm Rectangular Connectors Housings ROHS

1.25mm 1x8P 8 1 P=1.25mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 510210800 510210800
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Connectors Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers