Molex Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings 510210400

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Series: PicoBlade 51021 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 4 Pitch: 0.049" (1.25mm) Number of Rows: 1
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Series: PicoBlade 51021 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 4 Pitch: 0.049" (1.25mm) Number of Rows: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Series: PicoBlade 51021 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 4 Pitch: 0.049" (1.25mm) Number of Rows: 1

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Series: PicoBlade 51021
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 4
Pitch: 0.049" (1.25mm)
Number of Rows: 1

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-510210400
Electronic Connector 340-510210400
Conn Housing RCP 4 POS 1.25mm Crimp ST Cable Mount Natural PicoBlade™ Bag Product overview: 510210400 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-510210400 can be used for catalog matching and distributor lookup.

Conn Housing RCP 4 POS 1.25mm Crimp ST Cable Mount Natural PicoBlade™ Bag Product overview: 510210400 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-510210400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
510210400
Connectors >> Rectangular Connectors Housings 510210400
1.25mm 1x4P 4 1 不带 P=1.25mm Rectangular Connectors Housings ROHS

1.25mm 1x4P 4 1 不带 P=1.25mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Connectors - 510210400 - ODG (Origin Data Global)
Shenzhen, China
Connectors
510210400
Connectors 510210400
-40℃~+105℃ 1.25mm 1x4P PicoBlade(MX 1.25) 4 1 Without a buckle P=1.25mm Housings (Wire To Board / Wire To Wire ) ROHS

-40℃~+105℃ 1.25mm 1x4P PicoBlade(MX 1.25) 4 1 Without a buckle P=1.25mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-510210400 510210400 510210400
Product Name Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Electronic Connector Connectors >> Rectangular Connectors Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details