Molex Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board 510150600

Description
Manufacturer: Molex Win Source Part Number: 1333307-0510150600 Category: Connectors, Interconnects>Rectan gular Connectors>Board In, Direct Wire to Board Packaging: Bulk Number of Positions: 6 Color: Natural Features: Contacts Not Included Connector Type: Housing Number of Rows: 1 Cable Termination: Crimp Standard Package: 1,000 Cable Pitch: 0.079" (2.00mm) Board-Side Pitch: 0.079" (2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 510150600,051015-060 0,0510150600-E,05101 50600-ND,51015-0600, 51015-0600-ND,WM9182 ,051015-0600-E,51015 -0600-E,510150600-E Base Product Number: 051015 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333307-0510150600 Category: Connectors, Interconnects>Rectan gular Connectors>Board In, Direct Wire to Board Packaging: Bulk Number of Positions: 6 Color: Natural Features: Contacts Not Included Connector Type: Housing Number of Rows: 1 Cable Termination: Crimp Standard Package: 1,000 Cable Pitch: 0.079" (2.00mm) Board-Side Pitch: 0.079" (2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 510150600,051015-060 0,0510150600-E,05101 50600-ND,51015-0600, 51015-0600-ND,WM9182 ,051015-0600-E,51015 -0600-E,510150600-E Base Product Number: 051015 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board - 1333307-0510150600 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board
1333307-0510150600
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board 1333307-0510150600
Manufacturer: Molex Win Source Part Number: 1333307-0510150600 Category: Connectors, Interconnects>Rectan gular Connectors>Board In, Direct Wire to Board Packaging: Bulk Number of Positions: 6 Color: Natural Features: Contacts Not Included Connector Type: Housing Number of Rows: 1 Cable Termination: Crimp Standard Package: 1,000 Cable Pitch: 0.079" (2.00mm) Board-Side Pitch: 0.079" (2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 510150600,051015-060 0,0510150600-E,05101 50600-ND,51015-0600, 51015-0600-ND,WM9182 ,051015-0600-E,51015 -0600-E,510150600-E Base Product Number: 051015 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333307-0510150600
Category: Connectors, Interconnects>Rectangular Connectors>Board In, Direct Wire to Board
Packaging: Bulk
Number of Positions: 6
Color: Natural
Features: Contacts Not Included
Connector Type: Housing
Number of Rows: 1
Cable Termination: Crimp
Standard Package: 1,000
Cable Pitch: 0.079" (2.00mm)
Board-Side Pitch: 0.079" (2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 510150600,051015-0600,0510150600-E,0510150600-ND,51015-0600,51015-0600-ND,WM9182,051015-0600-E,51015-0600-E,510150600-E
Base Product Number: 051015
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333307-0510150600
Product Name Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products