Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959281-51015-0500
Packaging: Bulk
Number of Positions: 5
Pitch: 2 mm
Color: Natural
Connector Type: Crimp
Number of Rows: 1
Termination: Crimp
Number of Contacts: 5
Gender: Female
Length: 10.4 mm
Housing Material: Nylon
Orientation: Straight
Contact Gender: Male
Width: 2.75 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 175778-5; 87369-0500; 51382-0500; 35507-0500; 316089-1; 640441-50510150500; 51015-0500 .; 51015-0500 ..; 510150500;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 3.8 mm
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 959281-51015-0500 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 51015-0500 |