Molex Conn Housing, Plug, 4Pos, 2Mm; Product Range Molex 51006-0400

Description
CONN HOUSING, PLUG, 4POS, 2MM; PRODUCT RANGE:51006 SERIES; GENDER:PLUG; NO. OF POSITIONS:4WAYS; PITCH SPACING:2MM; FOR USE WITH:MOLEX 50012 SERIES CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES
Datasheet
Description
CONN HOUSING, PLUG, 4POS, 2MM; PRODUCT RANGE:51006 SERIES; GENDER:PLUG; NO. OF POSITIONS:4WAYS; PITCH SPACING:2MM; FOR USE WITH:MOLEX 50012 SERIES CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Plug, 4Pos, 2Mm; Product Range Molex - 01AH8547 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 4Pos, 2Mm; Product Range Molex
01AH8547
Conn Housing, Plug, 4Pos, 2Mm; Product Range Molex 01AH8547
CONN HOUSING, PLUG, 4POS, 2MM; PRODUCT RANGE:51006 SERIES; GENDER:PLUG; NO. OF POSITIONS:4WAYS; PITCH SPACING:2MM; FOR USE WITH:MOLEX 50012 SERIES CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES

CONN HOUSING, PLUG, 4POS, 2MM; PRODUCT RANGE:51006 SERIES; GENDER:PLUG; NO. OF POSITIONS:4WAYS; PITCH SPACING:2MM; FOR USE WITH:MOLEX 50012 SERIES CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH8547
Product Name Conn Housing, Plug, 4Pos, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details