Molex 2mm Connectors 2MM W-T-W PLUG HSG 2 51006-0200

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
2mm Connectors 2MM W-T-W PLUG HSG 2 - 70090724 - Allied Electronics, Inc.
Fort Worth, TX, USA
2mm Connectors 2MM W-T-W PLUG HSG 2
70090724
2mm Connectors 2MM W-T-W PLUG HSG 2 70090724
2mm Connectors 2MM W-T-W PLUG HSG 2

2mm Connectors 2MM W-T-W PLUG HSG 2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 51006-0200 70090724
Product Name 2mm Connectors 2MM W-T-W PLUG HSG 2
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3334-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details