4 Pos 2mm Pitch Female Receptacle Connector, Straight, Crimp Product overview: 51005-0400 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-51005-0400 can be used for catalog matching and distributor lookup.
Win Source Part Number: 995539-51005-0400
Category: Connectors, Interconnects>Rectan
Series: *
Package: Box
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8538.90.6000
Mfr: Molex
Other Names: 2266-51005-0400
Molex 51005-0400 Connector Housing
Molex 51005-0400 Connector Housing
Molex 51005-0400 Connector Housing
Connector
WIRE-TO-BOARD CONNECTOR, 51005 SERIES, RECEPTACLE, 4, 2 MM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-51005-0400 | 995539-51005-0400 | 6706993 | 6706993P | 51005-0400 | 86T5161 |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Housings | Wire Housings & Plugs | Wire Housings & Plugs | Wire-To-Board Connector, 51005 Series, Receptacle, 4, 2 Mm Rohs Compliant Molex | |
| Termination | Crimp | |||||
| Current Rating | 2.0 amps | |||||
| Connector Type | Rectangular Connectors, Heavy Duty |