Molex Connector Housing, Rcpt, 2Pos; Product Range Molex 51005-0200

Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:51005 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:2mm; For Use With:Molex 50013 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:51005 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:2mm; For Use With:Molex 50013 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos; Product Range Molex - 37AC1265 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos; Product Range Molex
37AC1265
Connector Housing, Rcpt, 2Pos; Product Range Molex 37AC1265
CONNECTOR HOUSING, RCPT, 2POS; Product Range:51005 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:2mm; For Use With:Molex 50013 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS; Product Range:51005 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:2mm; For Use With:Molex 50013 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 37AC1265
Product Name Connector Housing, Rcpt, 2Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details