Molex 51005-0200 Connector Housing
Molex 51005-0200 Connector Housing
Manufacturer: Molex, LLC
Win Source Part Number: 815666-51005-0200
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Connector
2 Pos 1 Row Female Receptacle, 2A, 2mm Pitch, Straight Product overview: 51005-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-51005-0200 can be used for catalog matching and distributor lookup.
DISCONTINUED BY MANUFACTURER, BOARD CONNECTOR, 2 CONTACTS, 1 ROW, FEMALE, STRAIGHT, 2MM PITCH, CRIMP TERMINAL, FREE HANGING, LOCKING, NATURAL INSULATOR, RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6706981P | 1671652 | 815666-51005-0200 | 51005-0200 | 340-51005-0200 | 16454064 |
| Product Name | Wire Housings & Plugs | Wire Housings & Plugs | Rectangular Connectors - 51005-0200 | 2A Electronic Connector | Connector/Terminal/Pin | |
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight; Straight | Straight | ||||
| Mounting | Cable mount |