8 Pos Female Header, 1 Row, 2mm Pitch, Gold, Crimp Product overview: 51004-0800 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-51004-0800 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1125632-51004-0800
Category: Connectors, Interconnects>Rectan
Series: *
Package: Box
Standard Package: 1
Alternative Parts (Cross-Reference): 0510040800; 51004-0800.; 510040800;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8538.90.6000
Mfr: Molex
Other Names: 2266-51004-0800
Connector
Wire To Board Header; Connector Type:Wire-to-Board; Gender:Receptacle; No. of Contacts:8; Pitch Spacing:2mm; Series:MicroBlade; No. of Rows:1; Body Material:PBT Polyester; Color:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-51004-0800 | 1125632-51004-0800 | 51004-0800 | 95H9628 |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Housings | Wire To Board Header; Connector Type Molex | |
| Gender | Female / Jack |