Molex Connector, Rcpt, 7Pos, 1Row, 2Mm; Product Range Molex 51004-0700

Description
CONNECTOR, RCPT, 7POS, 1ROW, 2MM; Product Range:MicroBlade 51004; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2mm; For Use With:Molex MicroBlade 51004 Series Contacts; Body Material:PBT Polyester; No. of Rows:1Rows RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 7POS, 1ROW, 2MM; Product Range:MicroBlade 51004; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2mm; For Use With:Molex MicroBlade 51004 Series Contacts; Body Material:PBT Polyester; No. of Rows:1Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 7Pos, 1Row, 2Mm; Product Range Molex - 01C7170 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 7Pos, 1Row, 2Mm; Product Range Molex
01C7170
Connector, Rcpt, 7Pos, 1Row, 2Mm; Product Range Molex 01C7170
CONNECTOR, RCPT, 7POS, 1ROW, 2MM; Product Range:MicroBlade 51004; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2mm; For Use With:Molex MicroBlade 51004 Series Contacts; Body Material:PBT Polyester; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 7POS, 1ROW, 2MM; Product Range:MicroBlade 51004; Gender:Receptacle; No. of Positions:7Positions; Pitch Spacing:2mm; For Use With:Molex MicroBlade 51004 Series Contacts; Body Material:PBT Polyester; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01C7170
Product Name Connector, Rcpt, 7Pos, 1Row, 2Mm; Product Range Molex
Material PBT Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details