Molex Multipole Connector; Connector Type Molex 51004-0300

Description
Multipole Connector; Connector Type:Wire-to-Board; Gender:Receptacle; No. of Contacts:3; Pitch Spacing:2mm; Series:MicroBlade; No. of Rows:1; Body Material:PBT Polyester; Color:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
Multipole Connector; Connector Type:Wire-to-Board; Gender:Receptacle; No. of Contacts:3; Pitch Spacing:2mm; Series:MicroBlade; No. of Rows:1; Body Material:PBT Polyester; Color:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipole Connector; Connector Type Molex - 28M9421 - Newark, An Avnet Company
Chicago, IL, United States
Multipole Connector; Connector Type Molex
28M9421
Multipole Connector; Connector Type Molex 28M9421
Multipole Connector; Connector Type:Wire-to-Board; Gender:Receptacle; No. of Contacts:3; Pitch Spacing:2mm; Series:MicroBlade; No. of Rows:1; Body Material:PBT Polyester; Color:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

Multipole Connector; Connector Type:Wire-to-Board; Gender:Receptacle; No. of Contacts:3; Pitch Spacing:2mm; Series:MicroBlade; No. of Rows:1; Body Material:PBT Polyester; Color:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28M9421
Product Name Multipole Connector; Connector Type Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data