Molex Connector, I/o, Plug, 96Pos, Th; No. Of Contacts Molex 51-26-0010

Description
CONNECTOR, I/O, PLUG, 96POS, TH; No. of Contacts:96Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:LFH 70665 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
CONNECTOR, I/O, PLUG, 96POS, TH; No. of Contacts:96Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:LFH 70665 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex Connector, I/O, Plug, 96Pos, Through Hole, part number 92M5001, features a 1.90mm pitch and is designed for board-to-board applications. It has 96 circuits and is shielded for enhanced signal integrity. The connector is constructed with a high-temperature thermoplastic resin and has gold-plated contacts for reliable electrical performance. It operates within a temperature range of -20°C to +80°C and supports a maximum current of 1.0A per contact and a maximum voltage of 40V. The connector is suitable for PCB mounting and is compatible with surface mount technology. It is packaged in tubes and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Molex Connector, I/O, Plug, 96Pos, Through Hole, part number 92M5001, features a 1.90mm pitch and is designed for board-to-board applications. It has 96 circuits and is shielded for enhanced signal integrity. The connector is constructed with a high-temperature thermoplastic resin and has gold-plated contacts for reliable electrical performance. It operates within a temperature range of -20°C to +80°C and supports a maximum current of 1.0A per contact and a maximum voltage of 40V. The connector is suitable for PCB mounting and is compatible with surface mount technology. It is packaged in tubes and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Connector, I/o, Plug, 96Pos, Th; No. Of Contacts Molex - 92M5001 - Newark, An Avnet Company
Chicago, IL, United States
Connector, I/o, Plug, 96Pos, Th; No. Of Contacts Molex
92M5001
Connector, I/o, Plug, 96Pos, Th; No. Of Contacts Molex 92M5001
CONNECTOR, I/O, PLUG, 96POS, TH; No. of Contacts:96Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:LFH 70665 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, I/O, PLUG, 96POS, TH; No. of Contacts:96Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:LFH 70665 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92M5001
Product Name Connector, I/o, Plug, 96Pos, Th; No. Of Contacts Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
BNC Female to BNC Male, Adapter - SALE-9220 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details