Molex Connector, I/o, Plug, 96Pos, Th; No. Of Contacts Molex 51-25-1012

Description
CONNECTOR, I/O, PLUG, 96POS, TH; No. of Contacts:96Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:LFH 71989 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, I/O, PLUG, 96POS, TH; No. of Contacts:96Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:LFH 71989 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, I/o, Plug, 96Pos, Th; No. Of Contacts Molex - 61X9259 - Newark, An Avnet Company
Chicago, IL, United States
Connector, I/o, Plug, 96Pos, Th; No. Of Contacts Molex
61X9259
Connector, I/o, Plug, 96Pos, Th; No. Of Contacts Molex 61X9259
CONNECTOR, I/O, PLUG, 96POS, TH; No. of Contacts:96Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:LFH 71989 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, I/O, PLUG, 96POS, TH; No. of Contacts:96Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:LFH 71989 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61X9259
Product Name Connector, I/o, Plug, 96Pos, Th; No. Of Contacts Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details