Connector
CONTACT, PIN, 22AWG, CRIMP; Product Range:Mini-Lock 50837 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 51198 Series Housing Connectors RoHS Compliant: Yes
CONTACT, PIN, 28-22AWG, CRIMP; Product Range:Mini-Lock 50837 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 51198 Series Housing RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 50837-8100 | 92M4981 |
| Product Name | Contact, Pin, 22Awg, Crimp; Product Range Molex | |
| Termination | Crimp |