Connector
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Mini-Latch 50802 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 50802-9101 | 50802-9101 | 31M9432 |
| Product Name | Connectors | Contact, Socket, 22Awg, Crimp; Product Range Molex | |
| Termination | Crimp |