Molex Connectors 50802-9001

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2.5 W/b Crimp Rec Term Molex, part number 92M4979, is a female crimp terminal designed for use in Mini-Latch wire-to-board systems. It features a 2.50mm pitch and is constructed from brass with tin plating for both mating and termination interfaces. The terminal is suitable for wire sizes ranging from AWG 22 to 28, accommodating wire insulation diameters between 1.15mm and 1.90mm. It is packaged on a reel and has a net weight of 56mg. The product is compliant with RoHS standards and is categorized as low-halogen. It is intended for signal and wire-to-wire applications and requires crimp or compression termination methods.

Datasheet Summary
Powered by GS/AI

The 2.5 W/b Crimp Rec Term Molex, part number 92M4979, is a female crimp terminal designed for use in Mini-Latch wire-to-board systems. It features a 2.50mm pitch and is constructed from brass with tin plating for both mating and termination interfaces. The terminal is suitable for wire sizes ranging from AWG 22 to 28, accommodating wire insulation diameters between 1.15mm and 1.90mm. It is packaged on a reel and has a net weight of 56mg. The product is compliant with RoHS standards and is categorized as low-halogen. It is intended for signal and wire-to-wire applications and requires crimp or compression termination methods.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 50802-9001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
50802-9001
Connectors 50802-9001
2.5 W/B CRIMP REC TERM

2.5 W/B CRIMP REC TERM

Buy Now
2.5 W/b Crimp Rec Term Molex - 57H2201 - Newark, An Avnet Company
Chicago, IL, United States
2.5 W/b Crimp Rec Term Molex
57H2201
2.5 W/b Crimp Rec Term Molex 57H2201
2.5 W/B CRIMP REC TERM

2.5 W/B CRIMP REC TERM

Supplier's Site
2.5 W/b Crimp Rec Term Molex - 92M4979 - Newark, An Avnet Company
Chicago, IL, United States
2.5 W/b Crimp Rec Term Molex
92M4979
2.5 W/b Crimp Rec Term Molex 92M4979
2.5 W/B CRIMP REC TERM

2.5 W/B CRIMP REC TERM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 50802-9001 50802-9001 57H2201
Product Name Connectors 2.5 W/b Crimp Rec Term Molex
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2262-A22525-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Assortment of plugs - NEKM-C-2 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details