Connector
CONTACT, SOCKET, CRIMP, 20-22AWG; Product Range:Mini-Lock 50752 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes
CONTACT, SOCKET, CRIMP, 20-22AWG; Product Range:Mini-Lock 50752 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes
CONTACT, SOCKET, CRIMP, 22-20AWG; Product Range:Mini-Lock 50752 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 51163 & 51164 Series RoHS Compliant: Yes
CONTACT, SOCKET, CRIMP, 22-20AWG; Product Range:Mini-Lock 50752 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 51163 & 51164 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 50752-8200 | 72AC8037 | 84AC7793 |
| Product Name | Contact, Socket, Crimp, 20-22Awg; Product Range Molex | Contact, Socket, Crimp, 22-20Awg; Product Range Molex | |
| Termination | Crimp | Crimp |