Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 506541001

Description
Manufacturer: Molex Win Source Part Number: 1334591-0506541001 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Termination: Crimp Pin or Socket: Socket Standard Package: 6,000 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 506541001,WM3972CT,5 0654-1001,WM3972TR Base Product Number: 050654 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1334591-0506541001 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Termination: Crimp Pin or Socket: Socket Standard Package: 6,000 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 506541001,WM3972CT,5 0654-1001,WM3972TR Base Product Number: 050654 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1334591-0506541001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1334591-0506541001
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1334591-0506541001
Manufacturer: Molex Win Source Part Number: 1334591-0506541001 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Termination: Crimp Pin or Socket: Socket Standard Package: 6,000 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 506541001,WM3972CT,5 0654-1001,WM3972TR Base Product Number: 050654 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1334591-0506541001
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 6,000
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 506541001,WM3972CT,50654-1001,WM3972TR
Base Product Number: 050654
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334591-0506541001
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products