Molex Connectors 50641-8041

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 50641-8041 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
50641-8041
Connectors 50641-8041
CUT STRIP - 1.25 W-B CONN CRIMP RECEPTABLE

CUT STRIP - 1.25 W-B CONN CRIMP RECEPTABLE

Buy Now
Contact, Socket, 28Awg, Crimp; Product Range Molex - 57H2187 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28Awg, Crimp; Product Range Molex
57H2187
Contact, Socket, 28Awg, Crimp; Product Range Molex 57H2187
CONTACT, SOCKET, 28AWG, CRIMP; Product Range:PanelMate 50641 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Size:28 RoHS Compliant: Yes

CONTACT, SOCKET, 28AWG, CRIMP; Product Range:PanelMate 50641 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Size:28 RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 28Awg, Crimp; Product Range Molex - 28X2816 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28Awg, Crimp; Product Range Molex
28X2816
Contact, Socket, 28Awg, Crimp; Product Range Molex 28X2816
CONTACT, SOCKET, 28AWG, CRIMP; Product Range:PanelMate 50641 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Size:28 RoHS Compliant: Yes

CONTACT, SOCKET, 28AWG, CRIMP; Product Range:PanelMate 50641 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Size:28 RoHS Compliant: Yes

Supplier's Site
Contact, Panelmatet, 50641 Series, Socket, 30 Awg, 28 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex - 34R5809 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Panelmatet, 50641 Series, Socket, 30 Awg, 28 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
34R5809
Contact, Panelmatet, 50641 Series, Socket, 30 Awg, 28 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex 34R5809
Contact, PanelMateT, 50641 Series, Socket, 30 AWG, 28 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, PanelMateT, 50641 Series, Socket, 30 AWG, 28 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 28Awg, Crimp; Product Range Molex - 35X2797 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28Awg, Crimp; Product Range Molex
35X2797
Contact, Socket, 28Awg, Crimp; Product Range Molex 35X2797
CONTACT, SOCKET, 28AWG, CRIMP; Product Range:PanelMate 50641 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex PanelMate Wire-to-Board RoHS Compliant: Yes

CONTACT, SOCKET, 28AWG, CRIMP; Product Range:PanelMate 50641 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex PanelMate Wire-to-Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 50641-8041 50641-8041 57H2187 34R5809 35X2797
Product Name Connectors Contact, Socket, 28Awg, Crimp; Product Range Molex Contact, Panelmatet, 50641 Series, Socket, 30 Awg, 28 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex Contact, Socket, 28Awg, Crimp; Product Range Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Connectors - 1320G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-102-861-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details