Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976275-50641-8041
Packaging: Cut Tape
Connector Type: Connector, Crimp, PCB, Receptacle, Signal
Termination: Crimp
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1 A
Gender: Female
Length: 5.5 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Gold
Contact Resistance: 20 mΩ
Height: 1.52 mm
Contact Gender: Female
Plating: Tin
Categories: OEM Parts(0-9)
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Depth: 1.21 mm
Mount: Cable
RoHS: Compliant
REACH SVHC: Unknown
Wire/Cable Gauge: 30 AWG
Max Current Rating: 1 A
Wire Gauge (Max): 28 AWG
Wire Gauge (Min): 30 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 976275-50641-8041 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 50641-8041 |