Molex Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 5060301

Description
Win Source Part Number: 1314687-5060301 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: 2176 Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-22 AWG Contact Material: Brass Gender: Female Terminal Type: Flat Blade Length - Overall: 0.630" (16.00mm) Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.275" (6.99mm) Insulation Diameter: 0.031" (0.79mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 000506
Request a Quote Datasheet
Description
Win Source Part Number: 1314687-5060301 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: 2176 Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-22 AWG Contact Material: Brass Gender: Female Terminal Type: Flat Blade Length - Overall: 0.630" (16.00mm) Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.275" (6.99mm) Insulation Diameter: 0.031" (0.79mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 000506
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1314687-5060301 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1314687-5060301
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1314687-5060301
Win Source Part Number: 1314687-5060301 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: 2176 Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-22 AWG Contact Material: Brass Gender: Female Terminal Type: Flat Blade Length - Overall: 0.630" (16.00mm) Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.275" (6.99mm) Insulation Diameter: 0.031" (0.79mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 000506

Win Source Part Number: 1314687-5060301
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: 2176
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-22 AWG
Contact Material: Brass
Gender: Female
Terminal Type: Flat Blade
Length - Overall: 0.630" (16.00mm)
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.275" (6.99mm)
Insulation Diameter: 0.031" (0.79mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Molex
Base Product Number: 000506

Buy Now Datasheet
CONN QC RCPT 14-22AWG 0.187 - 514-0005060301 - Utmel Electronic Limited
Hong Kong, China
CONN QC RCPT 14-22AWG 0.187
514-0005060301
CONN QC RCPT 14-22AWG 0.187 514-0005060301
CONN QC RCPT 14-22AWG 0.187

CONN QC RCPT 14-22AWG 0.187

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1314687-5060301 514-0005060301
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors CONN QC RCPT 14-22AWG 0.187
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FB-086-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details