Molex Rectangular Power Contact, Tin Plated Contacts, Copper, Socket, Crimp, 26 Awg Rohs Compliant Molex 50598-8000

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Rectangular Power Contact, part number 09AH3338, features tin-plated contacts made of copper and is designed for crimp termination. It accommodates wire sizes ranging from 20 to 26 AWG, with a wire insulation diameter of 1.20 to 2.35 mm. This product is compliant with RoHS regulations and is packaged on a reel for convenient handling. It is suitable for applications requiring reliable power connections and is compatible with various receptacle housings and male crimp terminals in the 50598 series. The contact is intended for use in both wire-to-wire and wire-to-board configurations.

Datasheet Summary
Powered by GS/AI

The Rectangular Power Contact, part number 09AH3338, features tin-plated contacts made of copper and is designed for crimp termination. It accommodates wire sizes ranging from 20 to 26 AWG, with a wire insulation diameter of 1.20 to 2.35 mm. This product is compliant with RoHS regulations and is packaged on a reel for convenient handling. It is suitable for applications requiring reliable power connections and is compatible with various receptacle housings and male crimp terminals in the 50598 series. The contact is intended for use in both wire-to-wire and wire-to-board configurations.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Power Contact, Tin Plated Contacts, Copper, Socket, Crimp, 26 Awg Rohs Compliant Molex - 09AH3338 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Tin Plated Contacts, Copper, Socket, Crimp, 26 Awg Rohs Compliant Molex
09AH3338
Rectangular Power Contact, Tin Plated Contacts, Copper, Socket, Crimp, 26 Awg Rohs Compliant Molex 09AH3338
RECTANGULAR POWER CONTACT, TIN PLATED CONTACTS, COPPER, SOCKET, CRIMP, 26 AWG ROHS COMPLIANT: YES

RECTANGULAR POWER CONTACT, TIN PLATED CONTACTS, COPPER, SOCKET, CRIMP, 26 AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet
Rectangular Power Contact, Tin Plated Contacts, Copper, Socket, Crimp, 26 Awg Rohs Compliant Molex - 57H2178 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Tin Plated Contacts, Copper, Socket, Crimp, 26 Awg Rohs Compliant Molex
57H2178
Rectangular Power Contact, Tin Plated Contacts, Copper, Socket, Crimp, 26 Awg Rohs Compliant Molex 57H2178
RECTANGULAR POWER CONTACT, TIN PLATED CONTACTS, COPPER, SOCKET, CRIMP, 26 AWG ROHS COMPLIANT: YES

RECTANGULAR POWER CONTACT, TIN PLATED CONTACTS, COPPER, SOCKET, CRIMP, 26 AWG ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, 20Awg, Crimp; Product Range Molex - 73AC8403 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20Awg, Crimp; Product Range Molex
73AC8403
Contact, Socket, 20Awg, Crimp; Product Range Molex 73AC8403
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:CP-6.5 50598 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 51138, 51142 & CP-6.5 151049 RoHS Compliant: Yes

CONTACT, SOCKET, 20AWG, CRIMP; Product Range:CP-6.5 50598 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 51138, 51142 & CP-6.5 151049 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 50598-8000 09AH3338 73AC8403
Product Name Rectangular Power Contact, Tin Plated Contacts, Copper, Socket, Crimp, 26 Awg Rohs Compliant Molex Contact, Socket, 20Awg, Crimp; Product Range Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Jacks, Plugs - 461-1237-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details