Molex Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings 50579209

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Series: SL 70066 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 9 Pitch: 0.100" (2.54mm) Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Series: SL 70066 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 9 Pitch: 0.100" (2.54mm) Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Series: SL 70066 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 9 Pitch: 0.100" (2.54mm) Mounting Type: Free Hanging (In-Line)

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Series: SL 70066
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 9
Pitch: 0.100" (2.54mm)
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11065-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers